The 474PPA152K is an axial lead film capacitor designed for high-voltage, high-dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 1500 V, a capacitance of 0.47 µF, and a maximum dv/dt of 1500 V/µs. The capacitor features a dissipation factor of ≤0.05% at 1 kHz and 25°C, an insulation resistance of ≥30000 MΩ×µF, and a self-inductance of less than 1 nH per mm of lead spacing. It is constructed with double metallized polypropylene film and epoxy resin coating, rated for operating temperatures from -55°C to +85°C. Physical dimensions are 27 mm in diameter and 46 mm in length. Capacitance tolerance is ±10%, with a ±5% option available. The part satisfies UL 501 and UL94V0 flame retardancy requirements and has a life expectancy of 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.47UF 1.5KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 474PPA152K | 474PPA152K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.4700 microF | 0.4700 microF |