The 473PPB630K is a metallized polypropylene film capacitor rated for 630 VDC, with a capacitance of 0.047 μF, and features lead-free tinned copper leads in a radial package. Its dimensions are 18 mm × 16 mm × 10 mm, with a terminal spacing of 15 mm and lead diameter of 0.8 mm. The capacitor operates within a temperature range of -55°C to +105°C, has a dissipation factor of 0.05% at 1 kHz and 25°C, an insulation resistance of at least 100,000 MΩ, and dielectric strength of 160% of rated DC voltage. It uses flame-retardant epoxy resin (UL 94V-0) and meets reliability criteria of 1 FIT at 40°C below 400 VDC. The part is designed for pulse and snubber applications and is not for across-the-line use.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.047UF 10% 630VDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 473PPB630K | 473PPB630K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0470 microF | 0.0470 microF |