The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for applications requiring non-inductive performance. It offers capacitance values from 0.027 µF to 100.0 µF with standard tolerances of ±5% or ±10%, and rated DC voltages from 63 V to 1000 V. Operating temperature ranges from -55°C to +85°C at full rated voltage, with derated operation up to +125°C. The capacitor is encapsulated with flame-retardant polyester tape meeting UL510 and potted with flame-retardant epoxy meeting UL94V-0. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.020 in to 0.040 in. The part number 461M30591C corresponds to a 3.0 µF, 400 VDC unit with ±10% tolerance and a compact form factor, as defined by the series' ordering system.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M30591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |