The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, offering capacitance from 0.027 to 100.0 µF and DC voltage ratings up to 1000 V. It operates at full voltage from -55°C to +85°C, with linear derating to 50% at +125°C. The device uses a self-healing film dielectric in a non-inductive single-section winding, encapsulated in flame-retardant epoxy and tape meeting UL94V-0 and UL510 standards. Tinned copper or copper-clad steel leads are provided in sizes from 0.020 to 0.040 inch diameter. The 461M56591C indicates a 0.56 µF, ±10% part at 1000 VDC, consistent with series specifications but not uniquely detailed in dimensions or dissipation factor.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M56591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |