The 473PPB162KG is a metallized polypropylene film capacitor for high pulse current applications, rated at 1600 VDC with a capacitance of 0.047 µF. It features lead-free tinned copper terminals, a flame-retardant plastic case meeting UL 94V-0, and operates within a temperature range of -55°C to +105°C. The component has dimensions of 26.5 mm in length, 22 mm in height, and 13 mm in thickness, with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. It exhibits a dielectric strength of 160% of rated VDC or 150% VAC for 2 seconds at 25°C and maintains an insulation resistance of 30,000 MΩ×µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 473PPB162KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |