The 473PPS202K is an axial lead, metallized polypropylene film capacitor for high dv/dt applications such as inverters and switching power supplies. It has a rated DC voltage of 2000 V, surge voltage of 2600 V, and AC voltage rating of 650 V at 50/60 Hz. Capacitance is 0.047 µF with ±5% tolerance at 1 kHz and 25°C. Dissipation factor is 0.0001 at 1 kHz and 25°C. Insulation resistance is at least 30,000 MΩ×µF at 25°C and 70% RH. Self-inductance is less than 1 nH per mm of lead spacing. Operating temperature range is -40°C to +85°C. Life expectancy is 100,000 hours at 70°C under DC voltage. The capacitor has lead-free tinned copper leads, flame-retardant polyester tape wrap (UL 501), and epoxy resin end fill (UL94V0). Dimensions are 15.5 mm diameter by 29 mm length.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 473PPS202K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |