Axial metallized film capacitors with polypropylene dielectric and aluminum foil electrodes, rated for 2000 VDC and 500 VAC, with a capacitance of 0.047 µF, a maximum dv/dt of 7000 V/µs, and dimensions of 22.5 mm × 34 mm. The operating temperature range is -55°C to +105°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. The dissipation factor is less than 0.001 at 1 kHz and 25°C, and self-inductance is less than 1 nH per mm of lead spacing. The construction features flame-retardant polyester tape wrap with epoxy resin end fill, and leads are lead-free tinned copper. The part meets a reliability rating of 1 FIT and maintains performance under damp heat and load life testing conditions.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 473PWS202KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |