Cornell DubilierFilm Paper Film Capacitors472PSB302K2G
Description
For New Design: Yes
Capacitance: 4.7 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 6300
ESR: 87 mΩ
RMS Current: —
Length: 27mm
Height: 16mm
Thickness: 7mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4.7 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 6300
ESR: 87 mΩ
RMS Current: —
Length: 27mm
Height: 16mm
Thickness: 7mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 472PSB302K2G is a radial lead film capacitor for high pulse applications, rated for 3000 VDC and operating from -40°C to +100°C. It has a capacitance of 0.0047 µF, a maximum dv/dt of 6300 V/µs, and an ESR of 87 mΩ at 100 kHz and +25°C. The device measures 26.5 mm × 16 mm × 7 mm with 2 leads spaced 22.5 mm apart and a lead diameter of 0.8 mm. The body is enclosed in a flame-retardant epoxy resin (UL94V-0) housing with lead-free tinned copper leads. Self-inductance is less than 1 nH per mm of lead spacing. The dielectric is polypropylene with a capacitance tolerance of ±10% and a dissipation factor of 0.05% at 1 kHz. Life expectancy is 30,000 hours at rated VAC.
Datasheet Summary Powered by GS/AI
The 472PSB302K2G is a radial lead film capacitor for high pulse applications, rated for 3000 VDC and operating from -40°C to +100°C. It has a capacitance of 0.0047 µF, a maximum dv/dt of 6300 V/µs, and an ESR of 87 mΩ at 100 kHz and +25°C. The device measures 26.5 mm × 16 mm × 7 mm with 2 leads spaced 22.5 mm apart and a lead diameter of 0.8 mm. The body is enclosed in a flame-retardant epoxy resin (UL94V-0) housing with lead-free tinned copper leads. Self-inductance is less than 1 nH per mm of lead spacing. The dielectric is polypropylene with a capacitance tolerance of ±10% and a dissipation factor of 0.05% at 1 kHz. Life expectancy is 30,000 hours at rated VAC.