Cornell DubilierFilm Paper Film Capacitors473PSB152K2G
Description
For New Design: Yes
Capacitance: 47 nF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 2500
ESR: 16.5 mΩ
RMS Current: —
Length: 27mm
Height: 18.5mm
Thickness: 10mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 47 nF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 2500
ESR: 16.5 mΩ
RMS Current: —
Length: 27mm
Height: 18.5mm
Thickness: 10mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 473PSB152K2G is a radial lead, high-current, low-ESR polypropylene film capacitor rated for 1500 V DC, with a capacitance of 0.047 µF and a maximum dv/dt of 2500 V/µs. Its ESR is 16.5 mΩ at 100 kHz and +25°C, and it handles an RMS ripple current of 16.5 A at +70°C. The dimensions are 26.5 mm × 18.5 mm × 10 mm, with 22.5 mm lead spacing and 0.8 mm lead diameter. The case is flame-retardant epoxy (UL94V-0) with lead-free tinned copper terminals. Operating temperature range is -40°C to +100°C for the PSB variant. Capacitance tolerance is ±10% at 1 kHz. Self-inductance is less than 1 nH per mm of lead spacing. Dielectric is double metallized film with internal series connections.
Datasheet Summary Powered by GS/AI
The 473PSB152K2G is a radial lead, high-current, low-ESR polypropylene film capacitor rated for 1500 V DC, with a capacitance of 0.047 µF and a maximum dv/dt of 2500 V/µs. Its ESR is 16.5 mΩ at 100 kHz and +25°C, and it handles an RMS ripple current of 16.5 A at +70°C. The dimensions are 26.5 mm × 18.5 mm × 10 mm, with 22.5 mm lead spacing and 0.8 mm lead diameter. The case is flame-retardant epoxy (UL94V-0) with lead-free tinned copper terminals. Operating temperature range is -40°C to +100°C for the PSB variant. Capacitance tolerance is ±10% at 1 kHz. Self-inductance is less than 1 nH per mm of lead spacing. Dielectric is double metallized film with internal series connections.