Cornell Dubilier Film Paper Film Capacitors 474PSB302K4R

Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1400 ESR: 3.9 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1400 ESR: 3.9 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 474PSB302K4R is a radial lead film capacitor designed for high pulse and high current applications, such as switching power supplies and induction heaters. It has a rated DC voltage of 3000 V, a capacitance of 0.47 µF, and a maximum dv/dt of 1400 V/µs. The part exhibits a typical ESR of 3.9 mΩ at 100 kHz and 25°C, with a maximum RMS ripple current of 23.5 A at 100 kHz. Its dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness. The capacitor features lead-free tinned copper leads with a lead spacing of 20.3 mm and four leads. It uses a dielectric of double metallized polypropylene with a flame-retardant epoxy-coated plastic housing (UL94V-0). The operating temperature range is -40°C to +100°C for the PSB series. The insulation resistance is greater than 30 GΩ at 25°C, and the capacitance tolerance is ±10% at 1 kHz.

Datasheet Summary
Powered by GS/AI

The 474PSB302K4R is a radial lead film capacitor designed for high pulse and high current applications, such as switching power supplies and induction heaters. It has a rated DC voltage of 3000 V, a capacitance of 0.47 µF, and a maximum dv/dt of 1400 V/µs. The part exhibits a typical ESR of 3.9 mΩ at 100 kHz and 25°C, with a maximum RMS ripple current of 23.5 A at 100 kHz. Its dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness. The capacitor features lead-free tinned copper leads with a lead spacing of 20.3 mm and four leads. It uses a dielectric of double metallized polypropylene with a flame-retardant epoxy-coated plastic housing (UL94V-0). The operating temperature range is -40°C to +100°C for the PSB series. The insulation resistance is greater than 30 GΩ at 25°C, and the capacitance tolerance is ±10% at 1 kHz.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 474PSB302K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
474PSB302K4R
Film Paper Film Capacitors 474PSB302K4R
For New Design: Yes Capacitance: 470 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1400 ESR: 3.9 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 470 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1400
  • ESR: 3.9 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 474PSB302K4R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
474PSB302K4R
Capacitors - Film Capacitors 474PSB302K4R
CAP FILM 0.47UF 10% 3KVDC RADIAL

CAP FILM 0.47UF 10% 3KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 474PSB302K4R 474PSB302K4R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitor - 106PMC600KN - Richardson RFPD
Specs
Technology Film Capacitors
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers