The 473PPA302K is an axial lead, high-voltage, high dv/dt film capacitor designed for power semiconductor circuits, inverters, and snubber applications. It has a rated DC voltage of 3000 V, a capacitance of 0.047 µF, and a maximum RMS ripple current of 6.0 A at 70°C. The capacitor employs double metallized polypropylene film with internal series connections and is encapsulated in flame-retardant epoxy resin (UL94V0) with polyester tape wrap (UL 501). It features lead-free tinned copper leads, operates from -55°C to +85°C, and has an insulation resistance of 30,000 MΩ×µF at 25°C. The self-inductance is less than 1 nH per mm of lead spacing, and the dissipation factor is below 0.001 at 1 kHz and 25°C. The part measures 18 mm in diameter and 46 mm in length.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.047UF 10% 3KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 473PPA302K | 473PPA302K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0470 microF | 0.0470 microF |