The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, rated for DC voltages from 63 to 1000 V and AC voltages from 40 to 250 V. It operates from -55°C to +85°C at full rated voltage, with voltage de-rated linearly to 50% of rated value at +125°C. Capacitance ranges from 0.027 to 100.0 µF with standard tolerances of ±5% or ±10%. The unit features tinned copper-clad steel leads in diameters of 0.020, 0.025, 0.032, or 0.040 inch, and is encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 specifications. The dielectric is metallized polyester film with self-healing properties. For the part number 461M9049R6C, the capacitance is 9.0 µF, the DC voltage rating is 630 V, the tolerance is ±10%, and the form factor is compact.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M9049R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |