The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for applications requiring non-inductive performance. It operates from -55°C to +85°C at full rated voltage, with voltage derating to 50% of rated value at +125°C. Capacitance ranges from 0.027 µF to 100.0 µF with standard tolerances of ±5% or ±10%. The capacitor is wrapped with flame-retardant polyester tape and potted with flame-retardant epoxy, meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper for sizes ranging from #24 AWG to #18 AWG. The part number 461M2759R6C corresponds to a 0.27 µF, 63 VDC unit with ±10% tolerance and a compact form factor, consistent with the series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M2759R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |