The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, rated for DC voltages from 63 to 1000 V and AC voltages from 40 to 250 V. It operates from -55°C to +85°C at full rated voltage, with linear voltage derating to 50% at +125°C. Capacitance ranges from 0.027 to 100.0 µF with standard tolerances of ±5% or ±10%. The device features tinned copper-clad steel leads for wire sizes #24 to #18 AWG, encapsulated in flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 specifications. It employs a non-inductive single-section winding with self-healing properties. The 461M68491C variant corresponds to a 0.68 µF capacitance at 400 VDC with ±10% tolerance, in a compact form factor with physical dimensions of 1.25 in (31.8 mm) length, 0.35 in (8.9 mm) height, and 0.54 in (13.7 mm) width, using 0.032 in (0.8 mm) diameter leads.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M68491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |