Cornell Dubilier GENERAL PURPOSE FILM Capacitors 474MMR400K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE FILM Capacitors
474MMR400K
GENERAL PURPOSE FILM Capacitors 474MMR400K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Film Capacitor, .47Uf 400Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor - 48M6566 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, .47Uf 400Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor
48M6566
Film Capacitor, .47Uf 400Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor 48M6566
FILM CAPACITOR, .47UF 400WV +/-10% *NO PB* ROHS COMPLIANT: YES

FILM CAPACITOR, .47UF 400WV +/-10% *NO PB* ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - 474MMR400K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
474MMR400K
Film Capacitors 474MMR400K
CAP FILM 0.47UF 10% 400VDC RAD

CAP FILM 0.47UF 10% 400VDC RAD

Supplier's Site Datasheet
Fort Worth, TX, USA
Capacitor, Metallized Polyester;0.47uF;Radial;400WVDC;+/-10%;18.5mmL;8mmT;1% DF
70112043
Capacitor, Metallized Polyester;0.47uF;Radial;400WVDC;+/-10%;18.5mmL;8mmT;1% DF 70112043
Temperature Range: –55°C to +125°C Working Voltage: 100 to 1,000 VDC Voltage, Alternating Current: 63 to 250 VAC Dissipation Factor: 1.0% Max. @ 1 kHz Small Size Self-Healing Flame Retardant

  • Temperature Range: –55°C to +125°C
  • Working Voltage: 100 to 1,000 VDC
  • Voltage, Alternating Current: 63 to 250 VAC
  • Dissipation Factor: 1.0% Max. @ 1 kHz
  • Small Size
  • Self-Healing
  • Flame Retardant
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 474MMR400K 48M6566 474MMR400K 70112043
Product Name GENERAL PURPOSE FILM Capacitors Film Capacitor, .47Uf 400Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor Film Capacitors Capacitor, Metallized Polyester;0.47uF;Radial;400WVDC;+/-10%;18.5mmL;8mmT;1% DF
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MPR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-200-30X30X5-G-102-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers