The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, designed for non-inductive performance. It operates at full-rated DC voltage from -55°C to +85°C, with voltage derated linearly to 50% of rated value at +125°C. Capacitance ranges from 0.027 µF to 100.0 µF with standard tolerances of ±5% or ±10%. The unit is encapsulated with flame-retardant polyester tape meeting UL510 and potted with flame-retardant epoxy meeting UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper with diameters of 0.020 inch (0.5 mm), 0.025 inch (0.6 mm), 0.032 inch (0.8 mm), or 0.040 inch (1.0 mm). For the 461M80691C variant, the capacitance is 8.0 µF at 400 VDC, with wire diameter of 0.040 inch (1.0 mm), length of 1.74 inches (44.2 mm), maximum thickness of 0.81 inch (20.6 mm), and maximum height of 1.18 inch (30.0 mm). The 'C' suffix indicates a compact form factor.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M80691C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |