The 472MKP275K is a metalized polypropylene film capacitor rated for X2 class AC line filtering, with a capacitance of 0.0047 µF and a rated voltage of 275 VAC. It has a case size of 13x10x5 mm, terminal spacing of 10 mm, and lead diameter of 0.6 mm. The capacitor supports a maximum dv/dt of 400 V/µs, operates from -40°C to +110°C, and meets UL/CSA, VDE, IEC, and CQC safety standards for X2 applications. It features a dissipation factor of 0.1% max at 1 kHz, insulation resistance >30,000 MΩ at 100 VDC, and self-inductance less than 1 nH per mm of lead spacing. The construction includes flame-retardant epoxy end-fill (UL94V-0) and lead-free tinned leads.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.0047µF
4700pF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 4700PF 10% 310VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 472MKP275K | 2002-472MKP275K | 472MKP275K-ND | 472MKP275K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF |