Cornell Dubilier Film Paper Film Capacitors 474PSB102K2H

Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1300 ESR: 3.7 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1300 ESR: 3.7 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 474PSB102K2H is a radial lead, high-current, low-ESR film capacitor for power semiconductor circuits, with a rated DC voltage of 1000 V, capacitance of 0.47 µF, and a maximum dv/dt of 1300 V/µs. It has an ESR of 3.7 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 14 A at 70°C. The physical dimensions are 32 mm in length, 33 mm in height, and 18 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C under PSB conditions, with a capacitance tolerance of ±10% at 1 kHz and a dissipation factor of 0.06% maximum at 25°C.

Datasheet Summary
Powered by GS/AI

The 474PSB102K2H is a radial lead, high-current, low-ESR film capacitor for power semiconductor circuits, with a rated DC voltage of 1000 V, capacitance of 0.47 µF, and a maximum dv/dt of 1300 V/µs. It has an ESR of 3.7 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 14 A at 70°C. The physical dimensions are 32 mm in length, 33 mm in height, and 18 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C under PSB conditions, with a capacitance tolerance of ±10% at 1 kHz and a dissipation factor of 0.06% maximum at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 474PSB102K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
474PSB102K2H
Film Paper Film Capacitors 474PSB102K2H
For New Design: Yes Capacitance: 470 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1300 ESR: 3.7 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
  • For New Design: Yes
  • Capacitance: 470 nF
  • Voltage DC: 1000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1300
  • ESR: 3.7 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 33mm
  • Thickness: 18mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 474PSB102K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
474PSB102K2H
Capacitors - Film Capacitors 474PSB102K2H
CAP FILM 0.47UF 10% 1KVDC RADIAL

CAP FILM 0.47UF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 474PSB102K2H 474PSB102K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 101C184U063DG2DP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details