The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, rated for DC voltages from 63 to 1000 V and AC voltages up to 250 V. It operates from -55°C to +85°C, with derated voltage up to +125°C. Capacitance ranges from 0.027 to 100.0 µF with ±5% or ±10% tolerance. Units are encapsulated in flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, 0.5 mm to 1.0 mm in diameter. The 461M2249R6 variant is a 0.22 µF, 400 VDC capacitor with ±10% tolerance, matching the standard package dimensions for that rating.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M2249R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |