The Type 461M series consists of axial-lead, metallized polyester film capacitors with a pressed/oval profile, designed for general-purpose applications. Capacitance ranges from 0.027 to 100.0 µF with standard tolerances of ±5% or ±10%. Voltage ratings are 63 to 1000 VDC and 40 to 250 VAC. Operating temperature is -55°C to +85°C at full rated voltage, with derating to 50% of rated voltage at +125°C. Units are encapsulated in flame-retardant polyester tape (UL510) and epoxy (UL94V-0). Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.020 to 0.040 inch (#24 to #18 AWG). The capacitors use a non-inductive, single-section construction with self-healing properties. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance exceeds 10,000 MΩ-µF for capacitances ≤1.0 µF and 1,000 MΩ-µF for higher values at +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M12591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |