Cornell Dubilier Film Paper Film Capacitors 473PSB252K2H

Description
For New Design: Yes Capacitance: 47 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 16 mΩ RMS Current: — Length: 32mm Height: 24.5mm Thickness: 15mm
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 47 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 16 mΩ RMS Current: — Length: 32mm Height: 24.5mm Thickness: 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 473PSB252K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
473PSB252K2H
Film Paper Film Capacitors 473PSB252K2H
For New Design: Yes Capacitance: 47 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 16 mΩ RMS Current: — Length: 32mm Height: 24.5mm Thickness: 15mm
  • For New Design: Yes
  • Capacitance: 47 nF
  • Voltage DC: 2500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 3350
  • ESR: 16 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 24.5mm
  • Thickness: 15mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 473PSB252K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
473PSB252K2H
Capacitors - Film Capacitors 473PSB252K2H
CAP FILM 0.047UF 10% 2.5KVDC RAD

CAP FILM 0.047UF 10% 2.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 473PSB252K2H 473PSB252K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C393U063BE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 39000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101123U050BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers