The Type 461M is a series of axial metallized polyester film capacitors with a pressed/oval profile, designed for high-reliability applications. Capacitance ranges from 0.027 µF to 100.0 µF with standard tolerances of ±5% or ±10%. The series operates at DC voltages from 63 V to 1000 V and AC voltages from 40 V to 250 V, with an operating temperature range of -55°C to +85°C and up to +125°C with linear voltage derating. The capacitors are encased in flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, available in wire sizes from #24 AWG to #18 AWG. The non-inductive single-section design provides self-healing properties to withstand dielectric faults. Physical dimensions and voltage ratings vary by capacitance value, as specified in the series' dimensional tables.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M3069R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |