Cornell DubilierFilm Paper Film Capacitors474RSB252K4J
Description
For New Design: Yes
Capacitance: 470 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1600
ESR: 4.8 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 470 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1600
ESR: 4.8 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 474RSB252K4J is a radial lead, high current, low ESR film capacitor rated for 2500 VDC and 0.47 µF, with a maximum dv/dt of 1600 V/µs. It delivers 16.5 A RMS ripple current at 100 kHz and 70°C, with an ESR of 4.8 mΩ at 100 kHz and 25°C. The component uses double metallized polypropylene film in a flame-retardant epoxy-encapsulated case (UL94V-0), with lead-free tinned copper leads. Dimensions are 42.5 mm × 37 mm × 28 mm, with a 20.3 mm lead spacing and 1.2 mm lead diameter. Operating temperature ranges from -40°C to +85°C. Dielectric strength is 150% of rated VAC for 2 seconds at 25°C. Life expectancy is 30,000 hours at rated VAC.
Datasheet Summary Powered by GS/AI
The 474RSB252K4J is a radial lead, high current, low ESR film capacitor rated for 2500 VDC and 0.47 µF, with a maximum dv/dt of 1600 V/µs. It delivers 16.5 A RMS ripple current at 100 kHz and 70°C, with an ESR of 4.8 mΩ at 100 kHz and 25°C. The component uses double metallized polypropylene film in a flame-retardant epoxy-encapsulated case (UL94V-0), with lead-free tinned copper leads. Dimensions are 42.5 mm × 37 mm × 28 mm, with a 20.3 mm lead spacing and 1.2 mm lead diameter. Operating temperature ranges from -40°C to +85°C. Dielectric strength is 150% of rated VAC for 2 seconds at 25°C. Life expectancy is 30,000 hours at rated VAC.