The 474PPB400KG is a metallized polypropylene film capacitor for high pulse current applications such as snubber circuits and SCR commutation. It has a DCVoltage rating of 400 WVDC, a capacitance of 0.47 µF, and dimensions of 26.5 mm × 22 mm × 13 mm with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. The capacitor operates from −55°C to +105°C, has a dissipation factor of less than 0.001 at 1 kHz and 25°C, and an insulation resistance of at least 30000 MΩ×µF. Its terminals withstand 160% of rated DC voltage or 150% of rated AC voltage for 2 seconds at 25°C. The case is flame retardant (UL 94V-0) with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.47UF 10% 400VDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 474PPB400KG | 474PPB400KG |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.4700 microF | 0.4700 microF |