The Type 461M series comprises axial metallized polyester film capacitors with capacitances from 0.027 to 100.0 µF and DC voltage ratings from 63 to 1000 V. The capacitors are encapsulated in flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 standards. They operate at full rated voltage from -55°C to +85°C, with linear derating to 50% at +125°C. Capacitance tolerances are ±5% or ±10%. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ-µF for ≤1.0 µF and 1,000 MΩ-µF for >1.0 µF at +25°C. Tinned copper-clad steel or tinned copper leads are provided in diameters of 0.020 to 0.040 inch. The part 461M39491 specifies a 0.039 µF, ±10% capacitor rated for 400 VDC.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M39491 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |