Cornell Dubilier Datasheets for Film Capacitors
Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more
| Product Name | Notes |
|---|---|
| ADD CONTENT | |
| Power Film Dc Applications / Dc Link Capacitors / Box | |
| Power Film Dc Applications / Snubber Capacitors / Axial Snubber | |
| Power Film Dc Applications / Snubber Capacitors / Igbt Mount | |
| Power Film Dc Applications / Snubber Capacitors / Radial 6 | |
| Radial 5 | |
| X2 And Arc Suppression | |
| For New Design: Yes Capacitance: 6.8 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2.5 RMS Current: — ESR: 260 mΩ Diameter:... | |
| For New Design: Yes Capacitance: 6.8 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 260 mΩ Diameter:... | |
| For New Design: Yes Capacitance: 6.8 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 2 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:... | |
| For New Design: Yes Capacitance: 6.8 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 3 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:... | |
| For New Design: Yes Capacitance: 6.8 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 1.7 mΩ RMS Current: — Length: 58mm Height: 57.5mm... | |
| For New Design: Yes Capacitance: 6.8 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 1.8 mΩ RMS Current: — Length: 58mm Height: 57.5mm... | |
| For New Design: Yes Capacitance: 6.8 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 285 ESR: 3.3 mΩ RMS Current: — Length: 58mm Height: 45mm... | |
| For New Design: Yes Capacitance: 6.8 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 285 ESR: 4 mΩ RMS Current: — Length: 58mm Height: 45mm... | |
| For New Design: Yes Capacitance: 6.8 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 360 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 57.5mm... | |
| For New Design: Yes Capacitance: 6.8 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 360 ESR: 2.7 mΩ RMS Current: — Length: 58mm Height: 57.5mm... | |
| For New Design: Yes Capacitance: 68 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 0.8 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:... | |
| For New Design: Yes Capacitance: 68 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 1 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 3.4 mΩ RMS Current: — Length: 43mm Height: 37mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 4.1 mΩ RMS Current: — Length: 43mm Height: 30mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1300 ESR: 4 mΩ RMS Current: — Length: 32mm Height: 37mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1300 ESR: 4.7 mΩ RMS Current: — Length: 32mm Height: 37mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 750 ESR: 5.9 mΩ RMS Current: — Length: 43mm Height: 28mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 3.4 mΩ RMS Current: — Length: 43mm Height: 37mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 4.1 mΩ RMS Current: — Length: 43mm Height: 37mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1120 ESR: 4.3 mΩ RMS Current: — Length: 32mm Height: 37mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1120 ESR: 5 mΩ RMS Current: — Length: 32mm Height: 37mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 870 ESR: 6.1 mΩ RMS Current: — Length: 42mm Height: 32mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 3.2 mΩ RMS Current: — Length: 42mm Height: 44mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 3.9 mΩ RMS Current: — Length: 42mm Height: 44mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 3.9 mΩ RMS Current: — Length: 43mm Height: 37mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1000 ESR: 5.5 mΩ RMS Current: — Length: 43mm Height: 33.5mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 3.6 mΩ RMS Current: — Length: 58mm Height: 45mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 4.4 mΩ RMS Current: — Length: 58mm Height: 45mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1220 ESR: 4.7 mΩ RMS Current: — Length: 42mm Height: 44mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1220 ESR: 4.7 mΩ RMS Current: — Length: 43mm Height: 37mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1220 ESR: 5.4 mΩ RMS Current: — Length: 43mm Height: 37mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1220 ESR: 5.4 mΩ RMS Current: — Length: 52mm Height: 44mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 3.3 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 4 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 3.6 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 930 ESR: 5.1 mΩ RMS Current: — Length: 58mm Height: 45mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 930 ESR: 5.8 mΩ RMS Current: — Length: 58mm Height: 45mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1150 ESR: 5.2 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1150 ESR: 5.9 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 3.1 mΩ RMS Current: — Length: 32mm Height: 33mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 3.8 mΩ RMS Current: — Length: 32mm Height: 33mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 2.6 mΩ RMS Current: — Length: 32mm Height: 37mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 3.3 mΩ RMS Current: — Length: 32mm Height: 37mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 510 ESR: 4.3 mΩ RMS Current: — Length: 43mm Height: 28mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 900 ESR: 5.6 mΩ RMS Current: — Length: 32mm Height: 33mm... |
| << Prev | Next >> |