The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for applications requiring non-inductive performance. It operates from -55°C to +85°C at full rated voltage, with de-rated operation up to +125°C. Capacitance ranges from 0.027 µF to 100.0 µF, with standard tolerances of ±5% or ±10%. The voltage rating is 63 to 1000 VDC and 40 to 250 VAC, with dielectric withstand of 150% of rated voltage for two minutes. Units are encapsulated in flame-retardant polyester tape meeting UL510 and potted in flame-retardant epoxy meeting UL94V-0. Lead wires are tinned copper-clad steel or tinned copper, with diameters ranging from 0.020 in. (#24 AWG) to 0.040 in. (#18 AWG). The capacitor element is non-inductively wound in a single-section design with self-healing properties.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M18691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |