The 473PPR630KE is a metallized polypropylene film capacitor designed for high pulse current applications such as ballast controls and switching power supplies. It has a DC voltage rating of 630 V, a capacitance of 0.047 µF, and dimensions of 18 mm × 13.5 mm × 7.5 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor features flame-retardant plastic housing (UL 94V-1) with epoxy resin fill (UL 94V0), lead-free tinned copper leads, and an operating temperature range of -55°C to +105°C. It has a dissipation factor of ≤0.04% at 1 kHz and 25°C, an insulation resistance of ≥100,000 MΩ at 100 VDC, and self-inductance of less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 473PPR630KE |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |