The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for applications requiring non-inductive performance. It operates at a DC voltage rating of 400 V and has a capacitance of 10 µF with a tolerance of ±10%. The capacitor is wrapped with flame-retardant polyester tape and potted with flame-retardant epoxy, meeting UL510 and UL94V-0 specifications. It offers an operating temperature range from -55°C to +85°C, with voltage derated linearly to 50% of rated voltage at +125°C. The insulation resistance is 1,000 MΩ-µF for capacitances greater than 1.0 µF at +25°C. Lead wires are tinned copper-clad steel, with diameters of 0.032 inch (0.8 mm; #20 AWG) or tinned copper, 0.040 inch (1.0 mm; #18 AWG). Dimensions and physical characteristics are consistent with the 400 VDC series variants.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M4069R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |