Cornell Dubilier Film Paper Film Capacitors 474PSB252K2R

Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 4.7 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 4.7 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 474PSB252K2R is a radial lead, high current, low ESR film capacitor with a capacitance of 0.47 µF, a DC voltage rating of 2500 V, and a maximum dV/dt of 1150 V/µsec. It has an ESR of 4.7 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 14 A at 70°C. The package dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 52.5 mm and 1.2 mm lead diameter. It operates from -40°C to +100°C, uses polypropylene dielectric, and has a flame-retardant epoxy-coated plastic box (UL94V-0). The capacitor meets a 2050 V/µsec dV/dt rating and a 1150 V/µsec maximum dV/dt for transient conditions, with an insulation resistance of at least 30 GΩ·µF and a capacitance tolerance of ±10%.

Datasheet Summary
Powered by GS/AI

The 474PSB252K2R is a radial lead, high current, low ESR film capacitor with a capacitance of 0.47 µF, a DC voltage rating of 2500 V, and a maximum dV/dt of 1150 V/µsec. It has an ESR of 4.7 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 14 A at 70°C. The package dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 52.5 mm and 1.2 mm lead diameter. It operates from -40°C to +100°C, uses polypropylene dielectric, and has a flame-retardant epoxy-coated plastic box (UL94V-0). The capacitor meets a 2050 V/µsec dV/dt rating and a 1150 V/µsec maximum dV/dt for transient conditions, with an insulation resistance of at least 30 GΩ·µF and a capacitance tolerance of ±10%.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 474PSB252K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
474PSB252K2R
Film Paper Film Capacitors 474PSB252K2R
For New Design: Yes Capacitance: 470 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 4.7 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 470 nF
  • Voltage DC: 2500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1150
  • ESR: 4.7 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 474PSB252K2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
474PSB252K2R
Capacitors - Film Capacitors 474PSB252K2R
CAP FILM 0.47UF 10% 2.5KVDC RAD

CAP FILM 0.47UF 10% 2.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 474PSB252K2R 474PSB252K2R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101302T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C192U150AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers