The 474PPA850K is an axial lead, high voltage, high dv/dt film capacitor designed for inverters, converters, and switching power supplies. It has a rated DC voltage of 850 V, a capacitance of 0.47 µF, and a maximum RMS ripple current of 10.5 A at 100 kHz and 70°C. Its ESR is 4.0 mΩ at 100 kHz and 25°C, with physical dimensions of 21.5 mm in diameter and 34 mm in length. The capacitor uses a double metallized polypropylene film construction with flame-retardant polyester tape wrap and epoxy resin coating, and features lead-free tinned copper leads. It operates from -55°C to +85°C, has a dissipation factor of 0.05% at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ×µF. The capacitor complies with UL94V0 and UL501 standards for flame retardancy and coating.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.47µF Film Capacitor 500V 850V Polypropylene (PP), Metallized Axial
Polypropylene Film Capacitors for Snubber, IGBT & Power Semiconductor Power Circuits 0.47µF 850V
CAP FILM 0.47UF 10% 850VDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 474PPA850K | 1572-1143-ND | 2002-474PPA850K | 474PPA850K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |