The 474PMB102K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 1000 VDC and 470 nF capacitance. It features lead-free tinned copper leads, a flame-retardant plastic box with epoxy resin (UL94V-0), and a dimension of 42.5 mm x 28 mm x 17 mm. The capacitor supports operating temperatures up to +100°C for the PMB series, with a dissipation factor of 0.06% at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ·µF at 25°C. The dielectric is polypropylene with internal series connections, and the component meets a life expectancy of 100,000 hours at WVDC. The terminal-to-case dielectric strength is rated at 3 kVAC for 60 seconds.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PMB102K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |