The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for applications requiring non-inductive performance. It operates at DC voltages from 63 to 1000 V and AC voltages from 40 to 250 V, with a capacitance range of 0.027 to 100.0 µF and standard tolerances of ±5% or ±10%. The operating temperature range is -55°C to +85°C, with voltage de-rating to 50% of rated voltage at +125°C. Encapsulation uses flame-retardant polyester tape meeting UL510 and flame-retardant epoxy meeting UL94V-0. Lead wires are tinned copper-clad steel or tinned copper, available in sizes from #24 AWG to #18 AWG. The capacitor element is non-inductively wound in a single-section design, featuring self-healing characteristics. The part number 461M6859R6C corresponds to a 0.68 µF, 630 VDC, ±10% tolerance variant with compact dimensions, matching the 461M series specifications on page 8.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M6859R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |