The 474PMB252K#P0 is a metallized polypropylene power semiconductor snubber capacitor with lug terminals, designed for high pulse and rms current applications such as inverters and switching power supplies. It has a DC voltage rating of 2500 V, a capacitance of 0.47 µF, and dimensions of 42.5 mm × 45 mm × 33 mm. The capacitor features flame-retardant plastic housing with epoxy resin (UL94V-0), lead-free tinned copper leads, and a dielectric strength of 3 kVAC between terminals and case for 60 seconds at 25°C. Its operating temperature range is -40°C to +100°C with voltage derating above +85°C, and it has a lifetime of 100,000 hours at rated DC voltage. Self-inductance is less than 1 nH per mm of lead spacing, and capacitance drift is less than 0.5% after two years at 40°C. The part is constructed with double metallized film and internal series connections.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PMB252K#P0 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |