Axial-lead film capacitors designed for high dv/dt applications such as inverters, converters, and switching power supplies, with a dielectric of double metallized polypropylene and epoxy resin end-fill certified to UL94V0. The series supports rated DC voltages from 700 V to 3000 V, operates from -55°C to +85°C, and maintains a capacitance tolerance of ±10% at 1 kHz and 25°C with an optional ±5%. Capacitance drift is less than 0.5% after two years at 40°C, and life expectancy is 100,000 hours at rated DC voltage and 70°C. Self-inductance is under 1 nH per mm of lead spacing. The construction includes lead-free tinned copper leads and flame-retardant polyester tape wrapping. The series is rated for 160% of rated DC voltage or 200% VDC as dielectric strength test between leads and case.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PPA850KD18 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |