The 473MKP275KD is a Class X2 metallized polypropylene film capacitor rated for 275 VAC at 50/60 Hz, designed for across-the-line EMI suppression. It has a capacitance of 0.047 µF, a dv/dt rating of 400 V/µs, and is constructed with flame-retardant epoxy-coated terminals and lead-free tinned leads. Physical dimensions are 13 mm in length, 9 mm in width, and 4 mm in height, with a 10 mm lead spacing and 0.6 mm lead diameter. The operating temperature range is -40°C to +110°C, with a capacitance tolerance of ±10% at 1 kHz and 20°C. It meets safety standards including ANSI/UL 60384-14, CSA E60384-1, DIN EN60384-14, and IEC 60384-14. Insulation resistance exceeds 5000 MΩ at 500 VDC, and dielectric strength is tested at 2050 VDC between terminals and case. It is certified for use in applications where peak voltage is below 1200 V and failure must not expose users to electric shock.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.047µF
0.047µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 0.047UF 10% 310VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 473MKP275KD | 2002-473MKP275KD | 1572-1450-ND | 473MKP275KD |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |