Cornell Dubilier Film Paper Film Capacitors 474PSB122K2J

Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 4.8 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 4.8 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 474PSB122K2J is a radial lead, high-current, low-ESR film capacitor with 0.47 µF capacitance and a 1200 V DC voltage rating. It has a maximum dv/dt of 1000 V/µs, an ESR of 4.8 mΩ at 100 kHz and 25°C, and an RMS ripple current of 13.5 A at 70°C. The package measures 42.5 mm × 30 mm × 22 mm with 37.5 mm lead spacing and 1.2 mm lead diameter. Constructed with double metallized polypropylene film and a UL94V-0 epoxy coating, it operates from -40°C to +100°C. Capacitance tolerance is ±10%, dissipation factor is 0.05% at 1 kHz, and insulation resistance is 30 GΩ·µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 474PSB122K2J is a radial lead, high-current, low-ESR film capacitor with 0.47 µF capacitance and a 1200 V DC voltage rating. It has a maximum dv/dt of 1000 V/µs, an ESR of 4.8 mΩ at 100 kHz and 25°C, and an RMS ripple current of 13.5 A at 70°C. The package measures 42.5 mm × 30 mm × 22 mm with 37.5 mm lead spacing and 1.2 mm lead diameter. Constructed with double metallized polypropylene film and a UL94V-0 epoxy coating, it operates from -40°C to +100°C. Capacitance tolerance is ±10%, dissipation factor is 0.05% at 1 kHz, and insulation resistance is 30 GΩ·µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 474PSB122K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
474PSB122K2J
Film Paper Film Capacitors 474PSB122K2J
For New Design: Yes Capacitance: 470 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 4.8 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
  • For New Design: Yes
  • Capacitance: 470 nF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1000
  • ESR: 4.8 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 30mm
  • Thickness: 22mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 474PSB122K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
474PSB122K2J
Capacitors - Film Capacitors 474PSB122K2J
CAP FILM 0.47UF 10% 1.2KVDC RAD

CAP FILM 0.47UF 10% 1.2KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 474PSB122K2J 474PSB122K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104PPA850KD11 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Film Capacitors - 106MPW160K-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers