The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, rated for 63 to 1000 VDC and 40 to 250 VAC, operating from -55°C to +85°C with linear voltage derating to 50% at +125°C. It features tinned copper-clad steel leads for wire sizes 0.020 to 0.040 inch and is encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards. Capacitance ranges from 0.027 to 100.0 µF with standard tolerances of ±5% or ±10%, and dissipation factor is 1.0% maximum at 1 kHz and +25°C. The part number 461M3949R6C corresponds to a 0.039 µF (39 nF) capacitor with a 63 VDC rating, ±10% tolerance, and compact form factor, as per the ordering code structure.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M3949R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |