Cornell Dubilier EMI/RFI SUPPRESSION Capacitors 473MKP275K

Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet
Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
EMI/RFI SUPPRESSION Capacitors
473MKP275K
EMI/RFI SUPPRESSION Capacitors 473MKP275K
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals.

Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Cap, 0.047Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor - 30K6739 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor
30K6739
Cap, 0.047Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor 30K6739
CAP, 0.047UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.047UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 473MKP275K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
473MKP275K
Film Capacitors 473MKP275K
CAP FILM 0.047UF 10% 310VAC RAD

CAP FILM 0.047UF 10% 310VAC RAD

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 473MKP275K 30K6739 473MKP275K
Product Name EMI/RFI SUPPRESSION Capacitors Cap, 0.047Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 104MMR630KSA02 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers