Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
CAP FILM 0.47UF 10% 630VDC RAD
MMR Series Metallized Polyester Radial Leaded Capacitors, ± 10% Tolerance
FILM CAPACITOR, .47UF 630WV +/-10% *NO PB* ROHS COMPLIANT: YES
| Illinois Capacitor | Lingto Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 474MMR630K | 474MMR630K | 70112049 | 03M4978 |
| Product Name | GENERAL PURPOSE FILM Capacitors | Film Capacitors | Capacitor, Metallized Polyester;0.47uF;Radial;630WVDC;+/-10%;26mmL;9.5mmT;1% DF | Film Capacitor, .47Uf 630Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor |
| Technology | Film Capacitors | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Polyester | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF |