The 474PPS102K is an axial lead metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a DC voltage rating of 1000 V, a capacitance of 0.47 µF, and a maximum RMS ripple current of 9.5 A at 100 kHz and 25°C. The capacitor measures 21 mm in diameter and 34 mm in length and operates within a temperature range of -40°C to +85°C. It features a dissipation factor of less than 0.05% at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ×µF, and a self-inductance of less than 1 nH per mm of lead spacing. The dielectric strength is 200% of rated VDC applied for 2 seconds between terminals and case. The construction includes flame-retardant polyester tape and epoxy resin end fill meeting UL94V0, with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PPS102K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |