The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, rated for -55°C to +85°C operation at full voltage, de-rated to 50% at +125°C. Capacitance ranges from 0.027 to 100.0 µF with voltage ratings of 63 to 1000 VDC and 40 to 250 VAC. It meets UL510 and UL94V-0 standards for encapsulation. For the 461M6859R6 variant, capacitance is 0.68 µF, tolerance ±10%, and DC voltage rating is 630 V. Case dimensions are 1.74 inches (44.2 mm) long, 0.27 inch (6.9 mm) thick, and 0.46 inch (11.7 mm) high, with 0.025 inch (0.6 mm) tinned copper leads. Encapsulation uses flame-retardant epoxy and polyester tape.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M6859R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |