The Type 461M is an axial-lead, metallized polyester film capacitor with a pressed/oval profile, designed for general-purpose applications requiring non-inductive performance. It operates at full-rated DC voltage from -55°C to +85°C, with voltage de-rated linearly to 50% of rated voltage at +125°C. The capacitor is encapsulated with flame-retardant polyester tape meeting UL510 and potted with flame-retardant epoxy meeting UL94V-0. Capacitance ranges from 0.027 µF to 100.0 µF with tolerances of ±5% or ±10%. The part number 461M2259R6C corresponds to a 2.2 µF, 63 VDC capacitor with ±10% tolerance in a compact form factor, featuring tinned copper-clad steel leads of 0.032 inch (0.8 mm) diameter. The dimensions for this variant are 1.74 inch (44.2 mm) length, 0.50 inch (12.7 mm) maximum thickness, and 0.75 inch (19.1 mm) maximum height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M2259R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |