The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, rated for DC voltages from 63 to 1000 V and AC voltages from 40 to 250 V. It operates from -55°C to +85°C at full rated voltage, with linear voltage derating to 50% at +125°C. Capacitance ranges from 0.027 to 100.0 µF with standard tolerances of ±5% or ±10%. The capacitor is non-inductively wound, encapsulated in flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards. Tinned copper or copper-clad steel leads are available in sizes from #24 to #18 AWG. For the 461M8069R6C variant, the part number decodes to a 0.8 µF, ±10% tolerance, 400 VDC rating, compact form, with 0.032 inch (#20 AWG) leads and full electrical specifications as detailed in the 400 VDC column of the dimensional tables.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M8069R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |