The 472PPR202KE is a metallized polypropylene film capacitor for high pulse current applications, rated at 2000 VDC and 0.0047 µF. It measures 18x13.5x7.5 mm with 15 mm lead spacing and 0.8 mm lead diameter. Operating from -55°C to +105°C, it uses flame-retardant epoxy-filled housing (UL 94V-1/UL94V0). Dissipation factor is ≤0.04% at 1 kHz and 25°C, with insulation resistance ≥30000 MΩ×µF. Capacitance tolerance is ±10% at 1 kHz. Self-inductance is less than 1 nH per mm of lead spacing. It is not intended for across-the-line use.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 472PPR202KE |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |