The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for demanding applications. It is non-inductively wound using a single-section design and encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 specifications. Capacitance ranges from 0.027 to 100.0 µF with tolerances of ±5% or ±10%. The rated DC voltage is 63 to 1000 V, with an AC voltage rating of 40 to 250 V. Operating temperature range is -55°C to +85°C, with linear voltage derating to 50% at +125°C. Lead wire is tinned copper-clad steel or tinned copper, with diameters from 0.020 to 0.040 inches. The part number 461M50491C is not explicitly listed, but the series specifications apply.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M50491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |