The 474PPB162K is a metallized polypropylene film capacitor designed for high-voltage pulse and snubber applications, with a rated DC voltage of 1600 V and a capacitance of 0.047 µF. It features a radial leaded configuration with dimensions of 26.5 mm in length, 22 mm in height, and 13 mm in thickness, and a lead spacing of 22.5 mm. The capacitor uses flame-retardant epoxy resin (UL 94V-0) and has lead-free tinned copper leads. It operates over a temperature range of -55°C to +105°C, with an insulation resistance of 30,000 MΩ×µF at 25°C, a dissipation factor below 0.001 at 1 kHz and 25°C, and a capacitance drift of less than 0.5% after two years at 40°C. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage for 2 seconds at 25°C, and it has a self-inductance of less than 1 nano-Henry per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 0.47µF 1600V
0.47µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 474PPB162K | 2002-474PPB162K | 474PPB162K-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |