The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for non-inductive applications. It operates at full rated voltage from -55°C to +85°C, with voltage de-rated linearly to 50% at +125°C. Encapsulated with flame-retardant polyester tape (UL510) and potted in flame-retardant epoxy (UL94V-0), it offers capacitance from 0.027 to 100.0 µF with ±5% or ±10% tolerance. The 461M25691 is a 15 µF, 250 VDC variant with ±10% tolerance and a compact form factor. Lead wires are tinned copper-clad steel or tinned copper, sized from 0.020 to 0.040 inches. Construction is single-section, non-inductive with self-healing dielectric properties.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M25691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |