The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, rated for 400 VDC and designed for applications requiring non-inductive performance. It features tinned copper or copper-clad steel lead wires, flame-retardant polyester tape wrapping, and epoxy potting that meets UL94V-0 specifications. The capacitor operates from -55°C to +85°C at full rated voltage, with voltage linearly de-rated to 50% at +125°C. Capacitance ranges from 0.027 µF to 100.0 µF, with standard tolerances of ±5% or ±10%. At +25°C, insulation resistance exceeds 10,000 MΩ·µF for capacitance above 1.0 µF. For the 461M80591 part, dimensions are 1.74 inches (44.2 mm) in length, 0.81 inches (20.6 mm) maximum height, 1.18 inches (30.0 mm) maximum width, with 0.040 inch (1.0 mm) diameter lead wires and a maximum dv/dt rating of 17 V/µs.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M80591 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |