The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, rated for 63 to 1000 VDC and 40 to 250 VAC. Capacitance ranges from 0.027 to 100.0 µF with ±5% or ±10% tolerance. It operates at full voltage from -55°C to +85°C, with linear derating to 50% at +125°C. The element is non-inductive, wound in a single section, and encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 standards. Dissipation factor is 1.0% max at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ-µF for capacitance ≤1.0 µF and 1,000 MΩ-µF for capacitance >1.0 µF at +25°C. Lead wires are tinned copper-clad steel, 0.5 mm to 1.0 mm in diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M9059R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |